TDK U.S.A. Corporation Fixed Inductors MHQ1005PR47HT000

Description
470nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175491-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175491-2-ND
Fixed Inductors 445-175491-2-ND
470nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

470nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175491-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175491-1-ND
Fixed Inductors 445-175491-1-ND
470nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

470nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175491-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175491-6-ND
Fixed Inductors 445-175491-6-ND
470nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

470nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175491-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details