TDK U.S.A. Corporation Fixed Inductors MHQ1005PR43GT000

Description
430nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
430nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175488-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175488-1-ND
Fixed Inductors 445-175488-1-ND
430nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

430nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175488-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175488-2-ND
Fixed Inductors 445-175488-2-ND
430nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

430nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175488-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175488-6-ND
Fixed Inductors 445-175488-6-ND
430nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

430nH Unshielded Multilayer Inductor 70mA 9.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175488-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details