TDK U.S.A. Corporation Fixed Inductors MHQ1005PR39HT000

Description
390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175487-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175487-2-ND
Fixed Inductors 445-175487-2-ND
390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175487-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175487-6-ND
Fixed Inductors 445-175487-6-ND
390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175487-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175487-1-ND
Fixed Inductors 445-175487-1-ND
390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175487-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125949 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 15
View Details
Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details