TDK U.S.A. Corporation Fixed Inductors MHQ1005PR39GT000

Description
390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175486-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175486-2-ND
Fixed Inductors 445-175486-2-ND
390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175486-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175486-6-ND
Fixed Inductors 445-175486-6-ND
390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175486-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175486-1-ND
Fixed Inductors 445-175486-1-ND
390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

390nH Unshielded Multilayer Inductor 70mA 8.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175486-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 960mA Inductor and Choke - 71-0402CS-2N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details