TDK U.S.A. Corporation Fixed Inductors MHQ1005PR33GT000

Description
330nH Unshielded Multilayer Inductor 80mA 8.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Multilayer Inductor 80mA 8.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175482-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175482-1-ND
Fixed Inductors 445-175482-1-ND
330nH Unshielded Multilayer Inductor 80mA 8.2Ohm Max 0402 (1005 Metric)

330nH Unshielded Multilayer Inductor 80mA 8.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175482-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175482-2-ND
Fixed Inductors 445-175482-2-ND
330nH Unshielded Multilayer Inductor 80mA 8.2Ohm Max 0402 (1005 Metric)

330nH Unshielded Multilayer Inductor 80mA 8.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175482-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175482-6-ND
Fixed Inductors 445-175482-6-ND
330nH Unshielded Multilayer Inductor 80mA 8.2Ohm Max 0402 (1005 Metric)

330nH Unshielded Multilayer Inductor 80mA 8.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175482-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details