TDK U.S.A. Corporation Fixed Inductors MHQ1005PR27GT000

Description
270nH Unshielded Multilayer Inductor 80mA 7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Multilayer Inductor 80mA 7Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175478-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175478-1-ND
Fixed Inductors 445-175478-1-ND
270nH Unshielded Multilayer Inductor 80mA 7Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 80mA 7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175478-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175478-6-ND
Fixed Inductors 445-175478-6-ND
270nH Unshielded Multilayer Inductor 80mA 7Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 80mA 7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175478-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175478-2-ND
Fixed Inductors 445-175478-2-ND
270nH Unshielded Multilayer Inductor 80mA 7Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 80mA 7Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175478-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624117-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details