TDK U.S.A. Corporation Fixed Inductors MHQ1005PR20HT000

Description
200nH Unshielded Multilayer Inductor 80mA 6.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
200nH Unshielded Multilayer Inductor 80mA 6.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175473-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175473-6-ND
Fixed Inductors 445-175473-6-ND
200nH Unshielded Multilayer Inductor 80mA 6.2Ohm Max 0402 (1005 Metric)

200nH Unshielded Multilayer Inductor 80mA 6.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175473-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175473-2-ND
Fixed Inductors 445-175473-2-ND
200nH Unshielded Multilayer Inductor 80mA 6.2Ohm Max 0402 (1005 Metric)

200nH Unshielded Multilayer Inductor 80mA 6.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175473-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175473-1-ND
Fixed Inductors 445-175473-1-ND
200nH Unshielded Multilayer Inductor 80mA 6.2Ohm Max 0402 (1005 Metric)

200nH Unshielded Multilayer Inductor 80mA 6.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175473-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details