TDK U.S.A. Corporation Fixed Inductors MHQ1005PR18HT000

Description
180nH Unshielded Multilayer Inductor 90mA 6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 90mA 6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175471-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175471-2-ND
Fixed Inductors 445-175471-2-ND
180nH Unshielded Multilayer Inductor 90mA 6Ohm Max 0402 (1005 Metric)

180nH Unshielded Multilayer Inductor 90mA 6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175471-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175471-6-ND
Fixed Inductors 445-175471-6-ND
180nH Unshielded Multilayer Inductor 90mA 6Ohm Max 0402 (1005 Metric)

180nH Unshielded Multilayer Inductor 90mA 6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175471-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175471-1-ND
Fixed Inductors 445-175471-1-ND
180nH Unshielded Multilayer Inductor 90mA 6Ohm Max 0402 (1005 Metric)

180nH Unshielded Multilayer Inductor 90mA 6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-175471-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers