Win Source Part Number: 1078709-MHQ1005PR13J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MHQ-P
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 130 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 22 @ 250MHz
Frequency - Self Resonant: 800MHz
Package / Case: 0402 (1006 Metric)
DC Resistance (DCR): 2.9Ohm Max
Supplier Device Package: 1006 (0402)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Alternative Parts (Cross-Reference): MLK1005SR13JT000; MLK1005SR13JTD25; LQW15ANR12J00D; MLK1005SR12JT000; LQP03TNR13J02D; CW100505-R12J;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 110 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
FIXED IND 130NH 110MA 2.9OHM SMD Product overview: MHQ1005PR13JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 2.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 2.9OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005PR13JTD25 can be used for catalog matching and distributor lookup.
130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1006 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1078709-MHQ1005PR13JTD25 | 71-MHQ1005PR13JTD25 | MHQ1005PR13JTD25-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 110MA 2.9OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Multilayer | Multilayer | Multilayer |
| Core Material | Ceramic | Ceramic | |
| Application | RF Choke |