TDK U.S.A. Corporation Fixed Inductors MHQ1005PR13HTD25

Description
130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005PR13HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005PR13HTD25-ND
Fixed Inductors MHQ1005PR13HTD25-ND
130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1006 Metric)

130nH Unshielded Multilayer Inductor 110mA 2.9Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005PR13HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details