Win Source Part Number: 1369914-MHQ1005PR12J
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MHQ-P
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 1006 (0402)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 120 nH
Current Rating (Amps): 140 mA
Shielding: Unshielded
DC Resistance (DCR): 2.7Ohm Max
Q @ Freq: 22 @ 250MHz
Frequency - Self Resonant: 800MHz
Inductance Frequency - Test: 100 MHz
FIXED IND 120NH 140MA 2.7OHM SMD Product overview: MHQ1005PR12JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005PR12JT000 can be used for catalog matching and distributor lookup.
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1006 Metric)
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1006 Metric)
120nH Unshielded Multilayer Inductor 140mA 2.7Ohm Max 0402 (1006 Metric)
FIXED IND 120NH 140MA 2.7OHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369914-MHQ1005PR12JT000 | 71-MHQ1005PR12JT000 | 445-MHQ1005PR12JT000CT-ND | MHQ1005PR12JT000 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 140MA 2.7OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer |
| Core Material | Ceramic | Ceramic | Ceramic; Ceramic, Non-Magnetic | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |