TDK U.S.A. Corporation Fixed Inductors MHQ1005PR11GT000

Description
110nH Unshielded Multilayer Inductor 150mA 2.7Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Multilayer Inductor 150mA 2.7Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ1005PR11GT000TR-ND - DigiKey
Thief River Falls, MN, United States
110nH Unshielded Multilayer Inductor 150mA 2.7Ohm Max 0402 (1006 Metric)

110nH Unshielded Multilayer Inductor 150mA 2.7Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005PR11GT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 110NH 150MA 2.7 OHM

FIXED IND 110NH 150MA 2.7 OHM

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005PR11GT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 110NH 150MA 2.7 OHM

FIXED IND 110NH 150MA 2.7 OHM

Buy Now Datasheet
SMD 150MA 2.7OHM Inductor and Choke - 71-MHQ1005PR11GT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 2.7OHM Inductor and Choke
71-MHQ1005PR11GT000
SMD 150MA 2.7OHM Inductor and Choke 71-MHQ1005PR11GT000
FIXED IND 110NH 150MA 2.7OHM SMD Product overview: MHQ1005PR11GT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005PR11GT000 can be used for catalog matching and distributor lookup.

FIXED IND 110NH 150MA 2.7OHM SMD Product overview: MHQ1005PR11GT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005PR11GT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MHQ1005PR11GT000TR-ND 71-MHQ1005PR11GT000
Product Name Fixed Inductors SMD 150MA 2.7OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567670 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details