TDK U.S.A. Corporation Fixed Inductors MHQ1005PR10HTD25

Description
100nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005PR10HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005PR10HTD25-ND
Fixed Inductors MHQ1005PR10HTD25-ND
100nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1006 Metric)

100nH Unshielded Multilayer Inductor 150mA 2.5Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005PR10HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2392SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-8N3 0302CS-8N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details