TDK U.S.A. Corporation Fixed Inductors MHQ1005P91NGT000

Description
91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P91NGT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P91NGT000-ND
Fixed Inductors MHQ1005P91NGT000-ND
91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)

91nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P91NGT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 108 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Common Mode Chokes - DKIH-3242-20D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details