TDK U.S.A. Corporation Fixed Inductors MHQ1005P8N7JTD25

Description
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P8N7JTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P8N7JTD25-ND
Fixed Inductors MHQ1005P8N7JTD25-ND
8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1006 Metric)

8.7nH Unshielded Multilayer Inductor 550mA 170mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P8N7JTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details