TDK U.S.A. Corporation Fixed Inductors MHQ1005P82NJTD25

Description
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P82NJTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P82NJTD25-ND
Fixed Inductors MHQ1005P82NJTD25-ND
82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)

82nH Unshielded Multilayer Inductor 160mA 2.3Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P82NJTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N8 0402CS-1N8XJRW , 0402CS-1N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details