TDK U.S.A. Corporation Fixed Inductors MHQ1005P7N5HT000

Description
7.5nH Unshielded Multilayer Inductor 600mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Multilayer Inductor 600mA 160mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P7N5HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P7N5HT000-ND
Fixed Inductors MHQ1005P7N5HT000-ND
7.5nH Unshielded Multilayer Inductor 600mA 160mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Multilayer Inductor 600mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P7N5HT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details