TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MHQ1005P6N8GTD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 1327756-MHQ1005P6N8G TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 6.8 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 4GHz DC Resistance (DCR): 140mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1327756-MHQ1005P6N8G TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 6.8 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 4GHz DC Resistance (DCR): 140mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327756-MHQ1005P6N8GTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327756-MHQ1005P6N8GTD25
Inductors, Coils, Chokes - Fixed Inductors 1327756-MHQ1005P6N8GTD25
Manufacturer: TDK Corporation Win Source Part Number: 1327756-MHQ1005P6N8G TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 6.8 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 23 @ 250MHz Frequency - Self Resonant: 4GHz DC Resistance (DCR): 140mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327756-MHQ1005P6N8GTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 6.8 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Ratings: AEC-Q200
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 23 @ 250MHz
Frequency - Self Resonant: 4GHz
DC Resistance (DCR): 140mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
700MA 140MOHM Inductor and Choke - 71-MHQ1005P6N8GTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 140MOHM Inductor and Choke
71-MHQ1005P6N8GTD25
700MA 140MOHM Inductor and Choke 71-MHQ1005P6N8GTD25
FIXED IND 6.8NH 700MA 140MOHM SM Product overview: MHQ1005P6N8GTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P6N8GTD25 can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 700MA 140MOHM SM Product overview: MHQ1005P6N8GTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P6N8GTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MHQ1005P6N8GTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P6N8GTD25-ND
Fixed Inductors MHQ1005P6N8GTD25-ND
6.8nH Unshielded Multilayer Inductor 700mA 140mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 700mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327756-MHQ1005P6N8GTD25 71-MHQ1005P6N8GTD25 MHQ1005P6N8GTD25-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 700MA 140MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers