TDK U.S.A. Corporation Fixed Inductors MHQ1005P6N2CT000

Description
6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P6N2CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P6N2CT000-ND
Fixed Inductors MHQ1005P6N2CT000-ND
6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P6N2CT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N8 0402CS-1N8XJRW , 0402CS-1N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers