TDK U.S.A. Corporation Fixed Inductors MHQ1005P5N8BTD25

Description
5.8nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
5.8nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P5N8BTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P5N8BTD25-ND
Fixed Inductors MHQ1005P5N8BTD25-ND
5.8nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1006 Metric)

5.8nH Unshielded Multilayer Inductor 700mA 130mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P5N8BTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126014 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 15
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details