TDK U.S.A. Corporation Fixed Inductors - MHQ1005P5N1ST000 MHQ1005P5N1ST000

Description
Manufacturer: TDK Corporation Win Source Part Number: 884613-MHQ1005P5N1ST 000 Series: MHQ-P Operating Temperature Range: -55°C ~ 125°C Features: 5.1 nH Unshielded Multilayer Inductor 800 mA 120mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9418-6, MHQ1005P5N1S, 445-9418-1, 445-9418-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 884613-MHQ1005P5N1ST 000 Series: MHQ-P Operating Temperature Range: -55°C ~ 125°C Features: 5.1 nH Unshielded Multilayer Inductor 800 mA 120mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9418-6, MHQ1005P5N1S, 445-9418-1, 445-9418-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MHQ1005P5N1ST000
884613-MHQ1005P5N1ST000
Fixed Inductors - MHQ1005P5N1ST000 884613-MHQ1005P5N1ST000
Manufacturer: TDK Corporation Win Source Part Number: 884613-MHQ1005P5N1ST 000 Series: MHQ-P Operating Temperature Range: -55°C ~ 125°C Features: 5.1 nH Unshielded Multilayer Inductor 800 mA 120mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9418-6, MHQ1005P5N1S, 445-9418-1, 445-9418-2

Manufacturer: TDK Corporation
Win Source Part Number: 884613-MHQ1005P5N1ST000
Series: MHQ-P
Operating Temperature Range: -55°C ~ 125°C
Features: 5.1 nH Unshielded Multilayer Inductor 800 mA 120mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-9418-6, MHQ1005P5N1S, 445-9418-1, 445-9418-2

Buy Now Datasheet
800MA 120MOHM Inductor and Choke - 71-MHQ1005P5N1ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 120MOHM Inductor and Choke
71-MHQ1005P5N1ST000
800MA 120MOHM Inductor and Choke 71-MHQ1005P5N1ST000
FIXED IND 5.1NH 800MA 120MOHM SM Product overview: MHQ1005P5N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P5N1ST000 can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 800MA 120MOHM SM Product overview: MHQ1005P5N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P5N1ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MHQ1005P5N1ST000TR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P5N1ST000DKR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P5N1ST000CT-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 884613-MHQ1005P5N1ST000 71-MHQ1005P5N1ST000 445-MHQ1005P5N1ST000TR-ND
Product Name Fixed Inductors - MHQ1005P5N1ST000 800MA 120MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ceramic
Inductance Range 0.0051 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details