TDK U.S.A. Corporation Fixed Inductors MHQ1005P5N1BTD25

Description
5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P5N1BTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P5N1BTD25-ND
Fixed Inductors MHQ1005P5N1BTD25-ND
5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 800mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P5N1BTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 2-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details