FIXED IND 56NH 180MA 1.8 OHM SMD
56nH Unshielded Multilayer Inductor 180mA 1.8Ohm Max 0402 (1006 Metric)
FIXED IND 56NH 180MA 1.8 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-MHQ1005P56NGT000CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Configuration | Fixed |
| Inductance Tolerance | 2 (+/- %) |