TDK U.S.A. Corporation Fixed Inductors MHQ1005P51NGT000

Description
51nH Unshielded Multilayer Inductor 190mA 1.8Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Multilayer Inductor 190mA 1.8Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P51NGT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P51NGT000-ND
Fixed Inductors MHQ1005P51NGT000-ND
51nH Unshielded Multilayer Inductor 190mA 1.8Ohm Max 0402 (1006 Metric)

51nH Unshielded Multilayer Inductor 190mA 1.8Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P51NGT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1621447 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details