TDK U.S.A. Corporation Fixed Inductors MHQ1005P4N3ST000

Description
4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9416-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9416-2-ND
Fixed Inductors 445-9416-2-ND
4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9416-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9416-6-ND
Fixed Inductors 445-9416-6-ND
4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9416-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9416-1-ND
Fixed Inductors 445-9416-1-ND
4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
800MA 100MOHM Inductor and Choke - 71-MHQ1005P4N3ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 100MOHM Inductor and Choke
71-MHQ1005P4N3ST000
800MA 100MOHM Inductor and Choke 71-MHQ1005P4N3ST000
FIXED IND 4.3NH 800MA 100MOHM SM Product overview: MHQ1005P4N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P4N3ST000 can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 800MA 100MOHM SM Product overview: MHQ1005P4N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P4N3ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MHQ1005P4N3ST000
754849-MHQ1005P4N3ST000
Fixed Inductors - MHQ1005P4N3ST000 754849-MHQ1005P4N3ST000
Manufacturer: TDK Corporation Win Source Part Number: 754849-MHQ1005P4N3ST 000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 4.3nH Tolerance: ±0.3nH Material - Core: Ceramic, Non-Magnetic Frequency - Self Resonant: 5GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 23 at 250MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 754849-MHQ1005P4N3ST000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4.3nH
Tolerance: ±0.3nH
Material - Core: Ceramic, Non-Magnetic
Frequency - Self Resonant: 5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 23 at 250MHz
Current Rating (Amps): 800mA
Inductance Frequency - Test: 100MHz

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9416-2-ND 71-MHQ1005P4N3ST000 754849-MHQ1005P4N3ST000
Product Name Fixed Inductors 800MA 100MOHM Inductor and Choke Fixed Inductors - MHQ1005P4N3ST000
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Configuration Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J275JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
1000uH 100KHz 0.56A Inductor and Choke - 71-DU1971-102M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 20 (+/- %)
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-47N 0201HL-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details