TDK U.S.A. Corporation Fixed Inductors MHQ1005P4N1BT000

Description
4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P4N1BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P4N1BT000-ND
Fixed Inductors MHQ1005P4N1BT000-ND
4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1006 Metric)

4.1nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P4N1BT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers