47nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1006 Metric)
FIXED IND 47NH 190MA 1.6 OHM SMD
FIXED IND 47NH 190MA 1.6 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-MHQ1005P47NGT000TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Configuration | Fixed |
| Inductance Tolerance | 2 (+/- %) |