TDK U.S.A. Corporation Fixed Inductors MHQ1005P43NHT000

Description
43nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P43NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P43NHT000-ND
Fixed Inductors MHQ1005P43NHT000-ND
43nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1006 Metric)

43nH Unshielded Multilayer Inductor 190mA 1.6Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P43NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers