TDK U.S.A. Corporation Fixed Inductors MHQ1005P3N9ST000

Description
3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9415-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9415-6-ND
Fixed Inductors 445-9415-6-ND
3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9415-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9415-1-ND
Fixed Inductors 445-9415-1-ND
3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9415-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9415-2-ND
Fixed Inductors 445-9415-2-ND
3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9415-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details