TDK U.S.A. Corporation Fixed Inductors MHQ1005P3N8STD25

Description
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P3N8STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P3N8STD25-ND
Fixed Inductors MHQ1005P3N8STD25-ND
3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)

3.8nH Unshielded Multilayer Inductor 900mA 100mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P3N8STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
500uH 1.4A 200mOhm Inductor and Choke - 839-DS1-25-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers