TDK U.S.A. Corporation Fixed Inductors MHQ1005P3N4STD25

Description
3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P3N4STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P3N4STD25-ND
Fixed Inductors MHQ1005P3N4STD25-ND
3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)

3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P3N4STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details