3.4nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | MHQ1005P3N4ST000-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Configuration | Fixed |
| DCR | 0.0900 ohms |