TDK U.S.A. Corporation Fixed Inductors MHQ1005P3N2ST000

Description
3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P3N2ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P3N2ST000-ND
Fixed Inductors MHQ1005P3N2ST000-ND
3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)

3.2nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P3N2ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8101 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details