TDK U.S.A. Corporation Fixed Inductors MHQ1005P3N1CTD25

Description
3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P3N1CTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P3N1CTD25-ND
Fixed Inductors MHQ1005P3N1CTD25-ND
3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)

3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P3N1CTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Inductor and Choke - 71-KQ0805TE39NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers