3.1nH Unshielded Multilayer Inductor 900mA 90mOhm Max 0402 (1006 Metric)
FIXED IND 3.1NH 900MA 90MOHM SMD Product overview: MHQ1005P3N1BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 90MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P3N1BT000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 966164-MHQ1005P3N1BT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MHQ-P
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 3.1 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 23 @ 250MHz
Frequency - Self Resonant: 6GHz
Package / Case: 0402 (1006 Metric)
DC Resistance (DCR): 90mOhm Max
Supplier Device Package: 1006 (0402)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Alternative Parts (Cross-Reference): AISC-1206-3N3J-T; LQW15AN2N9B00D; LQW15AN2N9C00D; LQW15AN2N9D00D; AQ1053N0S-T; MHQ1005P2N8BT000;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MHQ1005P3N1BT000-ND | 71-MHQ1005P3N1BT000 | 966164-MHQ1005P3N1BT000 |
| Product Name | Fixed Inductors | SMD 900MA 90MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Configuration | Fixed | Fixed | |
| DCR | 0.0900 ohms | 0.0900 ohms |