TDK U.S.A. Corporation Fixed Inductors MHQ1005P3N0STD25

Description
3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P3N0STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P3N0STD25-ND
Fixed Inductors MHQ1005P3N0STD25-ND
3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P3N0STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details