TDK U.S.A. Corporation Fixed Inductors MHQ1005P3N0CT000

Description
3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172421-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172421-2-ND
Fixed Inductors 445-172421-2-ND
3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172421-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172421-6-ND
Fixed Inductors 445-172421-6-ND
3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172421-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172421-1-ND
Fixed Inductors 445-172421-1-ND
3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 900MA 80 MOHM Inductor and Choke - 71-MHQ1005P3N0CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 80 MOHM Inductor and Choke
71-MHQ1005P3N0CT000
SMD 900MA 80 MOHM Inductor and Choke 71-MHQ1005P3N0CT000
FIXED IND 3NH 900MA 80 MOHM SMD Product overview: MHQ1005P3N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P3N0CT000 can be used for catalog matching and distributor lookup.

FIXED IND 3NH 900MA 80 MOHM SMD Product overview: MHQ1005P3N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 80 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P3N0CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172421-2-ND 71-MHQ1005P3N0CT000
Product Name Fixed Inductors SMD 900MA 80 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N4 0201DS-3N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT106-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details