TDK U.S.A. Corporation Fixed Inductors MHQ1005P39NGTD25

Description
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P39NGTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P39NGTD25-ND
Fixed Inductors MHQ1005P39NGTD25-ND
39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)

39nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1331300-MHQ1005P39NGTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1331300-MHQ1005P39NGTD25
Inductors, Coils, Chokes - Fixed Inductors 1331300-MHQ1005P39NGTD25
Manufacturer: TDK Corporation Win Source Part Number: 1331300-MHQ1005P39NG TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 39 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 1.4GHz DC Resistance (DCR): 1.5Ohm Max Supplier Device Package: 1006 (0402) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 190 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331300-MHQ1005P39NGTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 39 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Ratings: AEC-Q200
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 1.4GHz
DC Resistance (DCR): 1.5Ohm Max
Supplier Device Package: 1006 (0402)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 190 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 190MA 1.5 OHM Inductor and Choke - 71-MHQ1005P39NGTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 190MA 1.5 OHM Inductor and Choke
71-MHQ1005P39NGTD25
SMD 190MA 1.5 OHM Inductor and Choke 71-MHQ1005P39NGTD25
FIXED IND 39NH 190MA 1.5 OHM SMD Product overview: MHQ1005P39NGTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P39NGTD25 can be used for catalog matching and distributor lookup.

FIXED IND 39NH 190MA 1.5 OHM SMD Product overview: MHQ1005P39NGTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P39NGTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MHQ1005P39NGTD25-ND 1331300-MHQ1005P39NGTD25 71-MHQ1005P39NGTD25
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 190MA 1.5 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details