TDK U.S.A. Corporation Fixed Inductors MHQ1005P36NGT000

Description
36nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
36nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ1005P36NGT000TR-ND - DigiKey
Thief River Falls, MN, United States
36nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)

36nH Unshielded Multilayer Inductor 190mA 1.5Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P36NGT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 36NH 190MA 1.5 OHM SMD

FIXED IND 36NH 190MA 1.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P36NGT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 36NH 190MA 1.5 OHM SMD

FIXED IND 36NH 190MA 1.5 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MHQ1005P36NGT000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details