TDK U.S.A. Corporation Fixed Inductors MHQ1005P30NJT000

Description
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ1005P30NJT000CT-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)

30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P30NJT000TR-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)

30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P30NJT000DKR-ND - DigiKey
Thief River Falls, MN, United States
30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)

30nH Unshielded Multilayer Inductor 220mA 1.3Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MHQ1005P30NJT000CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details