TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N9CTD25

Description
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P2N9CTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P2N9CTD25-ND
Fixed Inductors MHQ1005P2N9CTD25-ND
2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

2.9nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P2N9CTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details