TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N8BT000

Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P2N8BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P2N8BT000-ND
Fixed Inductors MHQ1005P2N8BT000-ND
2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

2.8nH Unshielded Multilayer Inductor 900mA 80mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P2N8BT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details