TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N6BT000

Description
2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P2N6BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P2N6BT000-ND
Fixed Inductors MHQ1005P2N6BT000-ND
2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1006 Metric)

2.6nH Unshielded Multilayer Inductor 900mA 70mOhm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P2N6BT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details