TDK-Lambda Americas Inc., High Power Division Fixed Inductors MHQ1005P2N2BT000

Description
FIXED IND 2.2NH 1A 60 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.2NH 1A 60 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MHQ1005P2N2BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2NH 1A 60 MOHM SMD

FIXED IND 2.2NH 1A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P2N2BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2NH 1A 60 MOHM SMD

FIXED IND 2.2NH 1A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P2N2BT000TR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 1A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1A 60 MOHM Inductor and Choke - 71-MHQ1005P2N2BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 60 MOHM Inductor and Choke
71-MHQ1005P2N2BT000
SMD 1A 60 MOHM Inductor and Choke 71-MHQ1005P2N2BT000
FIXED IND 2.2NH 1A 60 MOHM SMD Product overview: MHQ1005P2N2BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P2N2BT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 1A 60 MOHM SMD Product overview: MHQ1005P2N2BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P2N2BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MHQ1005P2N2BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MHQ1005P2N2BT000
Fixed Inductors MHQ1005P2N2BT000
FIXED IND 2.2NH 1A 60 MOHM SMD

FIXED IND 2.2NH 1A 60 MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Nh, 8Ghz, 0402 Rohs Compliant Tdk - 78AH1849 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Nh, 8Ghz, 0402 Rohs Compliant Tdk
78AH1849
Inductor, 2.2Nh, 8Ghz, 0402 Rohs Compliant Tdk 78AH1849
INDUCTOR, 2.2NH, 8GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.2NH, 8GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MHQ1005P2N2BT000DKR-ND 71-MHQ1005P2N2BT000 MHQ1005P2N2BT000 78AH1849
Product Name Fixed Inductors SMD 1A 60 MOHM Inductor and Choke Fixed Inductors Inductor, 2.2Nh, 8Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details