TDK U.S.A. Corporation Fixed Inductors MHQ1005P2N0STD25

Description
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P2N0STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P2N0STD25-ND
Fixed Inductors MHQ1005P2N0STD25-ND
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P2N0STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details