TDK-Lambda Americas Inc., High Power Division Fixed Inductors MHQ1005P2N0CT000

Description
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172417-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172417-2-ND
Fixed Inductors 445-172417-2-ND
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172417-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172417-1-ND
Fixed Inductors 445-172417-1-ND
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172417-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172417-6-ND
Fixed Inductors 445-172417-6-ND
2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1A 50 MOHM Inductor and Choke - 71-MHQ1005P2N0CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 50 MOHM Inductor and Choke
71-MHQ1005P2N0CT000
SMD 1A 50 MOHM Inductor and Choke 71-MHQ1005P2N0CT000
FIXED IND 2NH 1A 50 MOHM SMD Product overview: MHQ1005P2N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P2N0CT000 can be used for catalog matching and distributor lookup.

FIXED IND 2NH 1A 50 MOHM SMD Product overview: MHQ1005P2N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 50 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P2N0CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2Nh, 0.2Nh, 1A, 0402; Inductance Tdk - 75Y6355 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2Nh, 0.2Nh, 1A, 0402; Inductance Tdk
75Y6355
Inductor, 2Nh, 0.2Nh, 1A, 0402; Inductance Tdk 75Y6355
INDUCTOR, 2NH, 0.2NH, 1A, 0402; Inductance:2nH; Product Range:MHQ-P Series; DC Current Rating:1A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.05ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 2NH, 0.2NH, 1A, 0402; Inductance:2nH; Product Range:MHQ-P Series; DC Current Rating:1A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.05ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2Nh, 0.2Nh, 1A, 0402; Inductance Tdk - 24AC5069 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2Nh, 0.2Nh, 1A, 0402; Inductance Tdk
24AC5069
Inductor, 2Nh, 0.2Nh, 1A, 0402; Inductance Tdk 24AC5069
INDUCTOR, 2NH, 0.2NH, 1A, 0402; Inductance:2nH; Product Range:MHQ-P Series; DC Current Rating:1A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.05ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 2NH, 0.2NH, 1A, 0402; Inductance:2nH; Product Range:MHQ-P Series; DC Current Rating:1A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.05ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172417-2-ND 71-MHQ1005P2N0CT000 75Y6355
Product Name Fixed Inductors SMD 1A 50 MOHM Inductor and Choke Inductor, 2Nh, 0.2Nh, 1A, 0402; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Multilayer
Configuration Fixed
DCR 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers