TDK U.S.A. Corporation Fixed Inductors MHQ1005P27NHT000

Description
27nH Unshielded Multilayer Inductor 230mA 1.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 230mA 1.3Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P27NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P27NHT000-ND
Fixed Inductors MHQ1005P27NHT000-ND
27nH Unshielded Multilayer Inductor 230mA 1.3Ohm Max 0402 (1006 Metric)

27nH Unshielded Multilayer Inductor 230mA 1.3Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P27NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-121 0402DF-121XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details