TDK U.S.A. Corporation Fixed Inductors MHQ1005P24NJTD25

Description
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1006 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ1005P24NJTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ1005P24NJTD25-ND
Fixed Inductors MHQ1005P24NJTD25-ND
24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1006 Metric)

24nH Unshielded Multilayer Inductor 230mA 1.2Ohm Max 0402 (1006 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ1005P24NJTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N1 0201DS-7N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details