TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors MHQ1005P22NGTD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 1327701-MHQ1005P22NG TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 22 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 2.1GHz DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1006 (0402) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: ,445-181307-2,445-18 1307-1,445-MHQ1005P2 2NGTD25TR,445-MHQ100 5P22NGTD25CT,445-MHQ 1005P22NGTD25DKR,445 -181307-2-ND,445-181 307-1-ND,MHQ1005P22N GTD25-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1327701-MHQ1005P22NG TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 22 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 2.1GHz DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1006 (0402) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: ,445-181307-2,445-18 1307-1,445-MHQ1005P2 2NGTD25TR,445-MHQ100 5P22NGTD25CT,445-MHQ 1005P22NGTD25DKR,445 -181307-2-ND,445-181 307-1-ND,MHQ1005P22N GTD25-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327701-MHQ1005P22NGTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327701-MHQ1005P22NGTD25
Inductors, Coils, Chokes - Fixed Inductors 1327701-MHQ1005P22NGTD25
Manufacturer: TDK Corporation Win Source Part Number: 1327701-MHQ1005P22NG TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 22 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Ratings: AEC-Q200 Material - Core: Ceramic, Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 2.1GHz DC Resistance (DCR): 1.1Ohm Max Supplier Device Package: 1006 (0402) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1006 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 230 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: ,445-181307-2,445-18 1307-1,445-MHQ1005P2 2NGTD25TR,445-MHQ100 5P22NGTD25CT,445-MHQ 1005P22NGTD25DKR,445 -181307-2-ND,445-181 307-1-ND,MHQ1005P22N GTD25-ND RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327701-MHQ1005P22NGTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 22 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Ratings: AEC-Q200
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 2.1GHz
DC Resistance (DCR): 1.1Ohm Max
Supplier Device Package: 1006 (0402)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1006 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 230 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: ,445-181307-2,445-181307-1,445-MHQ1005P22NGTD25TR,445-MHQ1005P22NGTD25CT,445-MHQ1005P22NGTD25DKR,445-181307-2-ND,445-181307-1-ND,MHQ1005P22NGTD25-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P22NGTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P22NGTD25TR-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P22NGTD25CT-ND - DigiKey
Thief River Falls, MN, United States
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)

Buy Now Datasheet
SMD 230MA 1.1 OHM Inductor and Choke - 71-MHQ1005P22NGTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 230MA 1.1 OHM Inductor and Choke
71-MHQ1005P22NGTD25
SMD 230MA 1.1 OHM Inductor and Choke 71-MHQ1005P22NGTD25
FIXED IND 22NH 230MA 1.1 OHM SMD Product overview: MHQ1005P22NGTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, 1.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P22NGTD25 can be used for catalog matching and distributor lookup.

FIXED IND 22NH 230MA 1.1 OHM SMD Product overview: MHQ1005P22NGTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, 1.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P22NGTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 22Nh, 2.1Ghz, 0402 Rohs Compliant Tdk - 69AH1071 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Nh, 2.1Ghz, 0402 Rohs Compliant Tdk
69AH1071
Inductor, Aec-Q200, 22Nh, 2.1Ghz, 0402 Rohs Compliant Tdk 69AH1071
INDUCTOR, AEC-Q200, 22NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 22NH, 2.1GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327701-MHQ1005P22NGTD25 445-MHQ1005P22NGTD25DKR-ND 71-MHQ1005P22NGTD25 69AH1071
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 230MA 1.1 OHM Inductor and Choke Inductor, Aec-Q200, 22Nh, 2.1Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details