FIXED IND 22NH 230MA 1.1 OHM SMD
22nH Unshielded Multilayer Inductor 230mA 1.1Ohm Max 0402 (1006 Metric)
FIXED IND 22NH 230MA 1.1 OHM SMD
FIXED IND 22NH 230MA 1.1 OHM SMD Product overview: MHQ1005P22NGT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230MA, 1.1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P22NGT000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369474-MHQ1005P22NG
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MHQ-P
Product Status: Active
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 1006 (0402)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 22 nH
Current Rating (Amps): 230 mA
Shielding: Unshielded
DC Resistance (DCR): 1.1Ohm Max
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 2.1GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 22NH 230MA 1.1 OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-MHQ1005P22NGT000CT-ND | 71-MHQ1005P22NGT000 | 1369474-MHQ1005P22NGT000 | MHQ1005P22NGT000 |
| Product Name | Fixed Inductors | SMD 230MA 1.1 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |